Murata Electronics Ceramic Capacitors GRM21BR70J225MA01L

Description
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1699-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1699-2-ND
Ceramic Capacitors 490-1699-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21BR70J225MA01L
CAP CER 2.2UF 6.3V X7R 0805

CAP CER 2.2UF 6.3V X7R 0805

Supplier's Site
Ceramic Capacitors - GRM21BR70J225MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR70J225MA01L
Ceramic Capacitors GRM21BR70J225MA01L
CAP CER 2.2UF 6.3V X7R 0805

CAP CER 2.2UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-1699-2-ND GRM21BR70J225MA01L GRM21BR70J225MA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers