Murata Electronics Ceramic Capacitors GRM21BR70J106KA73L

Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BR70J106KA73LTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR70J106KA73LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR70J106KA73LCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR70J106KA73L - 846371-GRM21BR70J106KA73L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR70J106KA73L
846371-GRM21BR70J106KA73L
Ceramic Capacitors - GRM21BR70J106KA73L 846371-GRM21BR70J106KA73L
Manufacturer: Murata Electronics North America Win Source Part Number: 846371-GRM21BR70J106 KA73L Series: GRM Features: 10 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM21BR70J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , 490-16322-6, 490-GRM21BR70J106KA7 3LDKR, 490-16322-2-ND, 490-16322-1-ND, 490-16322-2, 490-16322-1, 490-GRM21BR70J106KA7 3LCT, 490-GRM21BR70J106KA7 3LTR, 490-16322-6-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 846371-GRM21BR70J106KA73L
Series: GRM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM21BR70J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: , 490-16322-6, 490-GRM21BR70J106KA73LDKR, 490-16322-2-ND, 490-16322-1-ND, 490-16322-2, 490-16322-1, 490-GRM21BR70J106KA73LCT, 490-GRM21BR70J106KA73LTR, 490-16322-6-ND

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM21BR70J106KA73L
10UF 6.3V Capacitor 60-GRM21BR70J106KA73L
CAP CER 10UF 6.3V X7R 0805 Product overview: GRM21BR70J106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR70J106KA73 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 0805 Product overview: GRM21BR70J106KA73L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR70J106KA73L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478116P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478116P
MLCCs - Multilayer Ceramic Capacitors 2478116P
Murata GRM21BR70J106KA73L

Murata GRM21BR70J106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478115 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478115
MLCCs - Multilayer Ceramic Capacitors 2478115
Murata GRM21BR70J106KA73L

Murata GRM21BR70J106KA73L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478116 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478116
MLCCs - Multilayer Ceramic Capacitors 2478116
Murata GRM21BR70J106KA73L

Murata GRM21BR70J106KA73L

Supplier's Site
Ceramic Capacitors - GRM21BR70J106KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR70J106KA73L
Ceramic Capacitors GRM21BR70J106KA73L
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7207 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
66AJ7207
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 66AJ7207
CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4402 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
64AJ4402
Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata 64AJ4402
CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BR70J106KA73LTR-ND 490-GRM21BR70J106KA73LDKR-ND 846371-GRM21BR70J106KA73L 60-GRM21BR70J106KA73L 2478116P GRM21BR70J106KA73L 66AJ7207
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR70J106KA73L 10UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 6.3V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details