Murata Electronics 10UF 35V Capacitor GRM21BR6YA106ME43L

Description
CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106ME43 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106ME43 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 35V Capacitor
60-GRM21BR6YA106ME43L
10UF 35V Capacitor 60-GRM21BR6YA106ME43L
CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106ME43 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0805 Product overview: GRM21BR6YA106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR6YA106ME43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10515-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10515-6-ND
Ceramic Capacitors 490-10515-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10515-2-ND
Ceramic Capacitors 490-10515-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10515-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10515-1-ND
Ceramic Capacitors 490-10515-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR6YA106ME43L - 919812-GRM21BR6YA106ME43L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR6YA106ME43L
919812-GRM21BR6YA106ME43L
Ceramic Capacitors - GRM21BR6YA106ME43L 919812-GRM21BR6YA106ME43L
Manufacturer: Murata Electronics North America Win Source Part Number: 919812-GRM21BR6YA106 ME43L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR6YA Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-10515-6, 490-10515-1, 490-10515-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919812-GRM21BR6YA106ME43L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 35V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR6YA
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10515-6, 490-10515-1, 490-10515-2

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726907P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726907P
MLCCs - Multilayer Ceramic Capacitors 1726907P
Murata GRM21BR6YA106ME43L

Murata GRM21BR6YA106ME43L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726907 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726907
MLCCs - Multilayer Ceramic Capacitors 1726907
Murata GRM21BR6YA106ME43L

Murata GRM21BR6YA106ME43L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726500 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726500
MLCCs - Multilayer Ceramic Capacitors 1726500
Murata GRM21BR6YA106ME43L

Murata GRM21BR6YA106ME43L

Supplier's Site
Ceramic Capacitors - GRM21BR6YA106ME43L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR6YA106ME43L
Ceramic Capacitors GRM21BR6YA106ME43L
CAP CER 10UF 35V X5R 0805

CAP CER 10UF 35V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR6YA106ME43L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR6YA106ME43L
35V 10uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
03AJ1656
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 03AJ1656
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5158 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5158
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5158
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR6YA106ME43L 490-10515-6-ND 490-10515-2-ND 919812-GRM21BR6YA106ME43L 1726907P 1726907 GRM21BR6YA106ME43L GRM21BR6YA106ME43L 03AJ1656
Product Name 10UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR6YA106ME43L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PSB152K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers