Murata Power Solutions 4.7UF 50V Capacitor GRM21BR61H475KE51L

Description
CAP CER 4.7UF 50V X5R 0805 Product overview: GRM21BR61H475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H475KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X5R 0805 Product overview: GRM21BR61H475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H475KE51 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 50V Capacitor
60-GRM21BR61H475KE51L
4.7UF 50V Capacitor 60-GRM21BR61H475KE51L
CAP CER 4.7UF 50V X5R 0805 Product overview: GRM21BR61H475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H475KE51 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X5R 0805 Product overview: GRM21BR61H475KE51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H475KE51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61H475KE51L - 759810-GRM21BR61H475KE51L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61H475KE51L
759810-GRM21BR61H475KE51L
Ceramic Capacitors - GRM21BR61H475KE51L 759810-GRM21BR61H475KE51L
Manufacturer: Murata Electronics North America Win Source Part Number: 759810-GRM21BR61H475 KE51L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GRM Categories: Capacitors Voltage Rating DC: 50V Thickness (Maximum): 0.055" (1.40mm) Alternative Parts (Cross-Reference): GRT21BR61H475KE13K; GRT21BR61H475KE13L; C0805X5R500-475KNE; Introduction Date: November 13, 2007 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 759810-GRM21BR61H475KE51L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Family Name: GRM
Categories: Capacitors
Voltage Rating DC: 50V
Thickness (Maximum): 0.055" (1.40mm)
Alternative Parts (Cross-Reference): GRT21BR61H475KE13K; GRT21BR61H475KE13L; C0805X5R500-475KNE;
Introduction Date: November 13, 2007
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138707 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138707
MLCCs - Multilayer Ceramic Capacitors 1138707
Murata GRM21BR61H475KE51L

Murata GRM21BR61H475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138707P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138707P
MLCCs - Multilayer Ceramic Capacitors 1138707P
Murata GRM21BR61H475KE51L

Murata GRM21BR61H475KE51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692705
MLCCs - Multilayer Ceramic Capacitors 1692705
Murata GRM21BR61H475KE51L

Murata GRM21BR61H475KE51L

Supplier's Site
Ceramic Capacitors - 490-10751-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10751-2-ND
Ceramic Capacitors 490-10751-2-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10751-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10751-6-ND
Ceramic Capacitors 490-10751-6-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10751-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10751-1-ND
Ceramic Capacitors 490-10751-1-ND
4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Murata - 96Y9276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Murata
96Y9276
Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Murata 96Y9276
CAP, 4.7µF, 50V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 50V, 10%, X5R, 0805; Capacitance:4.7µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata
64AJ4401
Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata 64AJ4401
CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 50V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR61H475KE51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61H475KE51L
Ceramic Capacitors GRM21BR61H475KE51L
CAP CER 4.7UF 50V X5R 0805

CAP CER 4.7UF 50V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61H475KE51L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61H475KE51L
50V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR61H475KE51L 759810-GRM21BR61H475KE51L 1138707 1138707P 490-10751-2-ND 490-10751-6-ND 96Y9276 64AJ4401 GRM21BR61H475KE51L GRM21BR61H475KE51L
Product Name 4.7UF 50V Capacitor Ceramic Capacitors - GRM21BR61H475KE51L MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Μf, 50V, 10%, X5R, 0805; Capacitance Murata Cap, 4.7Uf, 50V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details