Murata Electronics Ceramic Capacitors GRM21BR61H106ME43L

Description
10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-18664-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18664-6-ND
Ceramic Capacitors 490-18664-6-ND
10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18664-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18664-1-ND
Ceramic Capacitors 490-18664-1-ND
10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-18664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-18664-2-ND
Ceramic Capacitors 490-18664-2-ND
10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302885-GRM21BR61H106ME43L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302885-GRM21BR61H106ME43L
Capacitors - Ceramic Capacitors 1302885-GRM21BR61H106ME43L
Win Source Part Number: 1302885-GRM21BR61H10 6ME43L Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-18664-1,490-1866 4-2,490-18664-6 Base Product Number: GRM21BR61H

Win Source Part Number: 1302885-GRM21BR61H106ME43L
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-18664-1,490-18664-2,490-18664-6
Base Product Number: GRM21BR61H

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
60-GRM21BR61H106ME43L
10UF 50V Capacitor 60-GRM21BR61H106ME43L
CAP CER 10UF 50V X5R 0805 Product overview: GRM21BR61H106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H106ME43 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X5R 0805 Product overview: GRM21BR61H106ME43L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61H106ME43L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61H106ME43L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61H106ME43L
Ceramic Capacitors GRM21BR61H106ME43L
CAP CER 10UF 50V X5R 0805

CAP CER 10UF 50V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-18664-6-ND 490-18664-1-ND 1302885-GRM21BR61H106ME43L 60-GRM21BR61H106ME43L GRM21BR61H106ME43L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details