Murata Power Solutions Ceramic Capacitors GRM21BR61E226ME44L

Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10749-2-ND
Ceramic Capacitors 490-10749-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10749-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10749-6-ND
Ceramic Capacitors 490-10749-6-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10749-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10749-1-ND
Ceramic Capacitors 490-10749-1-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61E226ME44L - 1041778-GRM21BR61E226ME44L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61E226ME44L
1041778-GRM21BR61E226ME44L
Ceramic Capacitors - GRM21BR61E226ME44L 1041778-GRM21BR61E226ME44L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041778-GRM21BR61E22 6ME44L Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): GRT21BR61E226ME13K; GRT21BR61E226ME13L; CL21A226MAQNNWE; C2012X5R226MFPS; Introduction Date: December 23, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041778-GRM21BR61E226ME44L
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): GRT21BR61E226ME13K; GRT21BR61E226ME13L; CL21A226MAQNNWE; C2012X5R226MFPS;
Introduction Date: December 23, 2012
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478112P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478112P
MLCCs - Multilayer Ceramic Capacitors 2478112P
Murata GRM21BR61E226ME44L

Murata GRM21BR61E226ME44L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478111 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478111
MLCCs - Multilayer Ceramic Capacitors 2478111
Murata GRM21BR61E226ME44L

Murata GRM21BR61E226ME44L

Supplier's Site
Singapore, Singapore
22UF 25V Capacitor
60-GRM21BR61E226ME44L
22UF 25V Capacitor 60-GRM21BR61E226ME44L
CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61E226ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61E226ME44L
Ceramic Capacitors GRM21BR61E226ME44L
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61E226ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61E226ME44L
25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Μf, 25V, 20%, X5R, 0805; Capacitance Murata - 03AC2719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 20%, X5R, 0805; Capacitance Murata
03AC2719
Cap, 22Μf, 25V, 20%, X5R, 0805; Capacitance Murata 03AC2719
CAP, 22µF, 25V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 25V, 20%, X5R, 0805; Capacitance:22µF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 22Uf, 25V, 0805; Capacitance Murata - 55T0291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 22Uf, 25V, 0805; Capacitance Murata
55T0291
Capacitor, Mlcc, X5R, 22Uf, 25V, 0805; Capacitance Murata 55T0291
CAPACITOR, MLCC, X5R, 22UF, 25V, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 22UF, 25V, 0805; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10749-2-ND 490-10749-6-ND 1041778-GRM21BR61E226ME44L 2478112P 60-GRM21BR61E226ME44L GRM21BR61E226ME44L GRM21BR61E226ME44L 03AC2719 55T0291
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR61E226ME44L MLCCs - Multilayer Ceramic Capacitors 22UF 25V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Μf, 25V, 20%, X5R, 0805; Capacitance Murata Capacitor, Mlcc, X5R, 22Uf, 25V, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details