Murata Electronics 22UF 25V Capacitor GRM21BR61E226ME44K

Description
CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44 K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 25V Capacitor
60-GRM21BR61E226ME44K
22UF 25V Capacitor 60-GRM21BR61E226ME44K
CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 25V X5R 0805 Product overview: GRM21BR61E226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61E226ME44K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14661-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14661-1-ND
Ceramic Capacitors 490-14661-1-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14661-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14661-6-ND
Ceramic Capacitors 490-14661-6-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14661-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14661-2-ND
Ceramic Capacitors 490-14661-2-ND
22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478110 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478110
MLCCs - Multilayer Ceramic Capacitors 2478110
Murata GRM21BR61E226ME44K

Murata GRM21BR61E226ME44K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478110P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478110P
MLCCs - Multilayer Ceramic Capacitors 2478110P
Murata GRM21BR61E226ME44K

Murata GRM21BR61E226ME44K

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478109 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478109
MLCCs - Multilayer Ceramic Capacitors 2478109
Murata GRM21BR61E226ME44K

Murata GRM21BR61E226ME44K

Supplier's Site
Ceramic Capacitors - GRM21BR61E226ME44K - 919810-GRM21BR61E226ME44K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61E226ME44K
919810-GRM21BR61E226ME44K
Ceramic Capacitors - GRM21BR61E226ME44K 919810-GRM21BR61E226ME44K
Manufacturer: Murata Electronics North America Win Source Part Number: 919810-GRM21BR61E226 ME44K Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BR61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14661-6, 490-14661-2, GRM21BR61E226ME44K-N D, 490-14661-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919810-GRM21BR61E226ME44K
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 22 µF ±20% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BR61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14661-6, 490-14661-2, GRM21BR61E226ME44K-ND, 490-14661-1

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61E226ME44K
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61E226ME44K
25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 66AJ7205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
66AJ7205
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 66AJ7205
CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4399
Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4399
CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21BR61E226ME44K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61E226ME44K
Ceramic Capacitors GRM21BR61E226ME44K
CAP CER 22UF 25V X5R 0805

CAP CER 22UF 25V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR61E226ME44K 490-14661-1-ND 490-14661-6-ND 2478110 919810-GRM21BR61E226ME44K GRM21BR61E226ME44K 66AJ7205 GRM21BR61E226ME44K
Product Name 22UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM21BR61E226ME44K Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 25V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details