Murata Electronics Ceramic Capacitors GRM21BR61C106KE15L

Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3886-1-ND
Ceramic Capacitors 490-3886-1-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3886-2-ND
Ceramic Capacitors 490-3886-2-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3886-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3886-6-ND
Ceramic Capacitors 490-3886-6-ND
10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61C106KE15L - 1041773-GRM21BR61C106KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR61C106KE15L
1041773-GRM21BR61C106KE15L
Ceramic Capacitors - GRM21BR61C106KE15L 1041773-GRM21BR61C106KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041773-GRM21BR61C10 6KE15L Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.053" (1.35mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): C2012X5R1C106K(125AB ); GRT21BR61C106KE01K; GMC21X5R106K16NT; 0805YD106KAT9A; Introduction Date: December 27, 2006 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041773-GRM21BR61C106KE15L
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.053" (1.35mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): C2012X5R1C106K(125AB); GRT21BR61C106KE01K; GMC21X5R106K16NT; 0805YD106KAT9A;
Introduction Date: December 27, 2006
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478106 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478106
MLCCs - Multilayer Ceramic Capacitors 2478106
Murata GRM21BR61C106KE15L

Murata GRM21BR61C106KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478106P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478106P
MLCCs - Multilayer Ceramic Capacitors 2478106P
Murata GRM21BR61C106KE15L

Murata GRM21BR61C106KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478105 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478105
MLCCs - Multilayer Ceramic Capacitors 2478105
Murata GRM21BR61C106KE15L

Murata GRM21BR61C106KE15L

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BR61C106KE15L
10UF 16V Capacitor 60-GRM21BR61C106KE15L
CAP CER 10UF 16V X5R 0805 Product overview: GRM21BR61C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61C106KE15 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X5R 0805 Product overview: GRM21BR61C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR61C106KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR61C106KE15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR61C106KE15L
16V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 10uF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, Smd; Capacitance Murata - 35R0687 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, Smd; Capacitance Murata
35R0687
Ceramic Capacitor, 10Uf, 16V, X5R, 10%, Smd; Capacitance Murata 35R0687
CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 16V, X5R, 10%, SMD; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Murata - 03AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Murata
03AC2718
Cap, 10Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Murata 03AC2718
CAP, 10µF, 16V, 10%, X5R, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, 10%, X5R, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR61C106KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61C106KE15L
Ceramic Capacitors GRM21BR61C106KE15L
CAP CER 10UF 16V X5R 0805

CAP CER 10UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3886-1-ND 490-3886-6-ND 1041773-GRM21BR61C106KE15L 2478106 60-GRM21BR61C106KE15L GRM21BR61C106KE15L 35R0687 03AC2718 GRM21BR61C106KE15L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BR61C106KE15L MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 10Uf, 16V, X5R, 10%, Smd; Capacitance Murata Cap, 10Μf, 16V, 10%, X5R, 0805, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details