Murata Electronics Ceramic Capacitors GRM21BR61C105MA01L

Description
1µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BR61C105MA01LTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR61C105MA01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BR61C105MA01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21BR61C105MA01L
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Supplier's Site
Ceramic Capacitors - GRM21BR61C105MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61C105MA01L
Ceramic Capacitors GRM21BR61C105MA01L
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BR61C105MA01LTR-ND 490-GRM21BR61C105MA01LDKR-ND GRM21BR61C105MA01L GRM21BR61C105MA01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers