Murata Electronics Ceramic Capacitors GRM21BR61A106ME14L

Description
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BR61A106ME14L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BR61A106ME14L-ND
Ceramic Capacitors GRM21BR61A106ME14L-ND
10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BR61A106ME14L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR61A106ME14L
Ceramic Capacitors GRM21BR61A106ME14L
CAP CER 10UF 10V X5R 0805

CAP CER 10UF 10V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GRM21BR61A106ME14L-ND GRM21BR61A106ME14L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details