22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAP CER 22UF 6.3V X5R 0805 Product overview: GRM21BR60J226ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J226ME39
CERAMIC CAPACITOR, 22UF, 6.3V, X5R, 20%, SMD; Capacitance:22µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Width:1.25mmRoHS Compliant: Yes
CAP, 22µF, 6.3V, 20%, X5R, 0805, REEL; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes
CAP CER 22UF 6.3V X5R 0805
6.3V 22uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-1719-2-ND | 490-1719-6-ND | 60-GRM21BR60J226ME39L | 24R6338 | 03AC2714 | GRM21BR60J226ME39L | GRM21BR60J226ME39L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 22UF 6.3V Capacitor | Ceramic Capacitor, 22Uf, 6.3V, X5R, 20%, Smd; Capacitance Murata | Cap, 22Μf, 6.3V, 20%, X5R, 0805, Reel; Capacitance Murata | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |