Murata Electronics 6.3 V Capacitor GRM21BR60J106KE01L

Description
Multilayer Ceramic Capacitor, Grm Series, 10 - F, - 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BR60J106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J106KE01 L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multilayer Ceramic Capacitor, Grm Series, 10 - F, - 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BR60J106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J106KE01 L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.3 V Capacitor
60-GRM21BR60J106KE01L
6.3 V Capacitor 60-GRM21BR60J106KE01L
Multilayer Ceramic Capacitor, Grm Series, 10 - F, - 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BR60J106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J106KE01 L can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, Grm Series, 10 - F, - 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant: Yes Product overview: GRM21BR60J106KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60J106KE01L can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM21BR60J106KE01L - 1139964-GRM21BR60J106KE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60J106KE01L
1139964-GRM21BR60J106KE01L
Ceramic Capacitors - GRM21BR60J106KE01L 1139964-GRM21BR60J106KE01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139964-GRM21BR60J10 6KE01L Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2 mm Capacitance: 10 µF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC Dielectric: X5R Max Operating Temperature: 85 °C Case Code (Metric): 2012

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139964-GRM21BR60J106KE01L
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 2 mm
Capacitance: 10 µF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Dielectric: X5R
Max Operating Temperature: 85 °C
Case Code (Metric): 2012

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM21BR60J106KE01L 1139964-GRM21BR60J106KE01L
Product Name 6.3 V Capacitor Ceramic Capacitors - GRM21BR60J106KE01L
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - P30R104M1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers