Murata Power Solutions 47UF 4V Capacitor GRM21BR60G476ME15L

Description
CAP CER 47UF 4V X5R 0805 Product overview: GRM21BR60G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47UF 4V X5R 0805 Product overview: GRM21BR60G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G476ME15 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 4V Capacitor
60-GRM21BR60G476ME15L
47UF 4V Capacitor 60-GRM21BR60G476ME15L
CAP CER 47UF 4V X5R 0805 Product overview: GRM21BR60G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G476ME15 L can be used for catalog matching and distributor lookup.

CAP CER 47UF 4V X5R 0805 Product overview: GRM21BR60G476ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G476ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60G476ME15L - 919808-GRM21BR60G476ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60G476ME15L
919808-GRM21BR60G476ME15L
Ceramic Capacitors - GRM21BR60G476ME15L 919808-GRM21BR60G476ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 919808-GRM21BR60G476 ME15L Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Family Name: GRM21BR60G Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6469-1, 490-6469-6, 490-6469-2, GRM21BR60G476ME15L-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919808-GRM21BR60G476ME15L
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 47 µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Family Name: GRM21BR60G
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6469-1, 490-6469-6, 490-6469-2, GRM21BR60G476ME15L-ND

Buy Now Datasheet
Ceramic Capacitors - GRM21BR60G476ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60G476ME15L
Ceramic Capacitors GRM21BR60G476ME15L
CAP CER 47UF 4V X5R 0805

CAP CER 47UF 4V X5R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 4 V, 0805 [2012 Metric] Rohs Compliant Murata - 13T1197 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 4 V, 0805 [2012 Metric] Rohs Compliant Murata
13T1197
Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 4 V, 0805 [2012 Metric] Rohs Compliant Murata 13T1197
Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X5R, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 47 - F, - 20%, X5R, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BR60G476ME15L 919808-GRM21BR60G476ME15L GRM21BR60G476ME15L 13T1197
Product Name 47UF 4V Capacitor Ceramic Capacitors - GRM21BR60G476ME15L Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 47 F, 20%, X5R, 4 V, 0805 [2012 Metric] Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details