Murata Power Solutions Ceramic Capacitors GRM21BR60G107ME15L

Description
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10510-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10510-2-ND
Ceramic Capacitors 490-10510-2-ND
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 4V Capacitor
60-GRM21BR60G107ME15L
100UF 4V Capacitor 60-GRM21BR60G107ME15L
CAP CER 100UF 4V X5R 0805 Product overview: GRM21BR60G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G107ME15 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X5R 0805 Product overview: GRM21BR60G107ME15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G107ME15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60G107ME15L - 849902-GRM21BR60G107ME15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BR60G107ME15L
849902-GRM21BR60G107ME15L
Ceramic Capacitors - GRM21BR60G107ME15L 849902-GRM21BR60G107ME15L
Manufacturer: Murata Electronics North America Win Source Part Number: 849902-GRM21BR60G107 ME15L Series: GRM Features: 100 µF Ceramic Capacitor Package: Reel - TR Family Name: GRM21BR60G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10510-1, GRM21BR60G107ME15L-N D, 490-10510-6, Q8086351, 490-10510-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 849902-GRM21BR60G107ME15L
Series: GRM
Features: 100 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM21BR60G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10510-1, GRM21BR60G107ME15L-ND, 490-10510-6, Q8086351, 490-10510-2

Buy Now Datasheet
Ceramic Capacitors - GRM21BR60G107ME15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60G107ME15L
Ceramic Capacitors GRM21BR60G107ME15L
CAP CER 100UF 4V X5R 0805

CAP CER 100UF 4V X5R 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR60G107ME15L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR60G107ME15L
4V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10510-2-ND 60-GRM21BR60G107ME15L 849902-GRM21BR60G107ME15L GRM21BR60G107ME15L GRM21BR60G107ME15L
Product Name Ceramic Capacitors 100UF 4V Capacitor Ceramic Capacitors - GRM21BR60G107ME15L Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details