Murata Electronics Ceramic Capacitors GRM21BR60G107ME11L

Description
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote
Description
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331415-GRM21BR60G107ME11L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 100 µF with a tolerance of ±20%, and a rated voltage of 4V. The capacitor is constructed with an X5R temperature coefficient, allowing it to operate effectively within a temperature range of -55°C to 85°C. This component is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.45mm. It is suitable for surface mount applications and is supplied on reels, with a standard package containing 3,000 units. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1331415-GRM21BR60G107ME11L is a ceramic chip capacitor designed for general electronic applications. It features a capacitance of 100 µF with a tolerance of ±20%, and a rated voltage of 4V. The capacitor is constructed with an X5R temperature coefficient, allowing it to operate effectively within a temperature range of -55°C to 85°C. This component is packaged in a standard 0805 (2012 metric) size, measuring 2.00mm in length and 1.25mm in width, with a maximum thickness of 1.45mm. It is suitable for surface mount applications and is supplied on reels, with a standard package containing 3,000 units. The product is RoHS3 compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13980-2-ND
Ceramic Capacitors 490-13980-2-ND
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13980-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13980-6-ND
Ceramic Capacitors 490-13980-6-ND
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13980-1-ND
Ceramic Capacitors 490-13980-1-ND
100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

100µF ±20% 4V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
100UF 4V Capacitor
60-GRM21BR60G107ME11L
100UF 4V Capacitor 60-GRM21BR60G107ME11L
CAP CER 100UF 4V X5R 0805 Product overview: GRM21BR60G107ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G107ME11 L can be used for catalog matching and distributor lookup.

CAP CER 100UF 4V X5R 0805 Product overview: GRM21BR60G107ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BR60G107ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608816 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608816
MLCCs - Multilayer Ceramic Capacitors 2608816
Murata GRM21BR60G107ME11L

Murata GRM21BR60G107ME11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608815 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608815
MLCCs - Multilayer Ceramic Capacitors 2608815
Murata GRM21BR60G107ME11L

Murata GRM21BR60G107ME11L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608816P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608816P
MLCCs - Multilayer Ceramic Capacitors 2608816P
Murata GRM21BR60G107ME11L

Murata GRM21BR60G107ME11L

Supplier's Site
Capacitors - Ceramic Capacitors - 1331415-GRM21BR60G107ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331415-GRM21BR60G107ME11L
Capacitors - Ceramic Capacitors 1331415-GRM21BR60G107ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1331415-GRM21BR60G10 7ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-13980-6,490-1398 0-2,490-13980-1 Base Product Number: GRM21BR60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331415-GRM21BR60G107ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-13980-6,490-13980-2,490-13980-1
Base Product Number: GRM21BR60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BR60G107ME11L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BR60G107ME11L
4V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 100uF X5R ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BR60G107ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BR60G107ME11L
Ceramic Capacitors GRM21BR60G107ME11L
CAP CER 100UF 4V X5R 0805

CAP CER 100UF 4V X5R 0805

Supplier's Site Datasheet
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4396 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
64AJ4396
Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata 64AJ4396
CAP, 100UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100UF, 4V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13980-2-ND 490-13980-6-ND 60-GRM21BR60G107ME11L 2608816 1331415-GRM21BR60G107ME11L GRM21BR60G107ME11L GRM21BR60G107ME11L 64AJ4396
Product Name Ceramic Capacitors Ceramic Capacitors 100UF 4V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 100Uf, 4V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details