Murata Electronics Ceramic Capacitors GRM21BF51H105ZA12L

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3903-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3903-2-ND
Ceramic Capacitors 490-3903-2-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331417-GRM21BF51H105ZA12L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331417-GRM21BF51H105ZA12L
Capacitors - Ceramic Capacitors 1331417-GRM21BF51H105ZA12L
Manufacturer: Murata Electronics Win Source Part Number: 1331417-GRM21BF51H10 5ZA12L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Y5V (F) Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -30°C ~ 85°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-3903-1,490-3903- 2,490-3903-6 Base Product Number: GRM21BF51H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331417-GRM21BF51H105ZA12L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Y5V (F)
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -30°C ~ 85°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-3903-1,490-3903-2,490-3903-6
Base Product Number: GRM21BF51H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1UF 50V Capacitor
60-GRM21BF51H105ZA12L
1UF 50V Capacitor 60-GRM21BF51H105ZA12L
CAP CER 1UF 50V Y5V 0805 Product overview: GRM21BF51H105ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51H105ZA12 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 50V Y5V 0805 Product overview: GRM21BF51H105ZA12L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF51H105ZA12L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BF51H105ZA12L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BF51H105ZA12L
Ceramic Capacitors GRM21BF51H105ZA12L
CAP CER 1UF 50V Y5V 0805

CAP CER 1UF 50V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3903-2-ND 1331417-GRM21BF51H105ZA12L 60-GRM21BF51H105ZA12L GRM21BF51H105ZA12L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers