Murata Electronics Ceramic Capacitors - GRM21BF11C474ZA01L GRM21BF11C474ZA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061077-GRM21BF11C47 4ZA01L Termination: SMD/SMT Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 80 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 16 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061077-GRM21BF11C47 4ZA01L Termination: SMD/SMT Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 80 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 16 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BF11C474ZA01L - 1061077-GRM21BF11C474ZA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BF11C474ZA01L
1061077-GRM21BF11C474ZA01L
Ceramic Capacitors - GRM21BF11C474ZA01L 1061077-GRM21BF11C474ZA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061077-GRM21BF11C47 4ZA01L Termination: SMD/SMT Voltage Rating: 16 V Length: 2 mm Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 80 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 16 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061077-GRM21BF11C474ZA01L
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 80 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 16 V

Buy Now
Singapore, Singapore
SMD 0.47uF 16V Capacitor
60-GRM21BF11C474ZA01L
SMD 0.47uF 16V Capacitor 60-GRM21BF11C474ZA01L
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R Product overview: GRM21BF11C474ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF11C474ZA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R Product overview: GRM21BF11C474ZA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BF11C474ZA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061077-GRM21BF11C474ZA01L 60-GRM21BF11C474ZA01L
Product Name Ceramic Capacitors - GRM21BF11C474ZA01L SMD 0.47uF 16V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details