Murata Power Solutions Ceramic Capacitors - GRM21BE70G226ME51L GRM21BE70G226ME51L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872947-GRM21BE70G226 ME51L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BE70G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6468-1, 490-6468-2, GRM21BE70G226ME51L-N D, 490-6468-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872947-GRM21BE70G226 ME51L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BE70G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6468-1, 490-6468-2, GRM21BE70G226ME51L-N D, 490-6468-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BE70G226ME51L - 872947-GRM21BE70G226ME51L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BE70G226ME51L
872947-GRM21BE70G226ME51L
Ceramic Capacitors - GRM21BE70G226ME51L 872947-GRM21BE70G226ME51L
Manufacturer: Murata Electronics North America Win Source Part Number: 872947-GRM21BE70G226 ME51L Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 22 µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21BE70G Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6468-1, 490-6468-2, GRM21BE70G226ME51L-N D, 490-6468-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872947-GRM21BE70G226ME51L
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 22 µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21BE70G
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6468-1, 490-6468-2, GRM21BE70G226ME51L-ND, 490-6468-6

Buy Now Datasheet
Singapore, Singapore
22UF 4V Capacitor
60-GRM21BE70G226ME51L
22UF 4V Capacitor 60-GRM21BE70G226ME51L
CAP CER 22UF 4V X7U 0805 Product overview: GRM21BE70G226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BE70G226ME51 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X7U 0805 Product overview: GRM21BE70G226ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BE70G226ME51L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6468-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6468-1-ND
Ceramic Capacitors 490-6468-1-ND
22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6468-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6468-2-ND
Ceramic Capacitors 490-6468-2-ND
22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6468-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6468-6-ND
Ceramic Capacitors 490-6468-6-ND
22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X7U 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202756P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202756P
MLCCs - Multilayer Ceramic Capacitors 8202756P
Murata GRM21BE70G226ME51L

Murata GRM21BE70G226ME51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8202756 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202756
MLCCs - Multilayer Ceramic Capacitors 8202756
Murata GRM21BE70G226ME51L

Murata GRM21BE70G226ME51L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706059
MLCCs - Multilayer Ceramic Capacitors 1706059
Murata GRM21BE70G226ME51L

Murata GRM21BE70G226ME51L

Supplier's Site
Ceramic Capacitors - GRM21BE70G226ME51L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BE70G226ME51L
Ceramic Capacitors GRM21BE70G226ME51L
CAP CER 22UF 4V X7U 0805

CAP CER 22UF 4V X7U 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X7U, 4 V, 0805 [2012 Metric] Rohs Compliant Murata - 43T5278 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X7U, 4 V, 0805 [2012 Metric] Rohs Compliant Murata
43T5278
Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X7U, 4 V, 0805 [2012 Metric] Rohs Compliant Murata 43T5278
Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 20%, X7U, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 22 - F, - 20%, X7U, 4 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872947-GRM21BE70G226ME51L 60-GRM21BE70G226ME51L 490-6468-1-ND 490-6468-6-ND 8202756P 8202756 GRM21BE70G226ME51L 43T5278
Product Name Ceramic Capacitors - GRM21BE70G226ME51L 22UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X7U, 4 V, 0805 [2012 Metric] Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7U Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers