Murata Electronics Ceramic Capacitors GRM21BD72A225KE01L

Description
2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BD72A225KE01LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BD72A225KE01LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BD72A225KE01LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

2.2µF ±10% 100V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 100V Capacitor
60-GRM21BD72A225KE01L
2.2UF 100V Capacitor 60-GRM21BD72A225KE01L
CAP CER 2.2UF 100V X7T 0805 Product overview: GRM21BD72A225KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD72A225KE01 L can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 100V X7T 0805 Product overview: GRM21BD72A225KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD72A225KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331439-GRM21BD72A225KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331439-GRM21BD72A225KE01L
Capacitors - Ceramic Capacitors 1331439-GRM21BD72A225KE01L
Manufacturer: Murata Electronics Win Source Part Number: 1331439-GRM21BD72A22 5KE01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7T Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM21BD72A225KE0 1LDKR,490-GRM21BD72A 225KE01LTR,490-GRM21 BD72A225KE01LCT RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331439-GRM21BD72A225KE01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7T
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BD72A225KE01LDKR,490-GRM21BD72A225KE01LTR,490-GRM21BD72A225KE01LCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BD72A225KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BD72A225KE01L
100V 2.2uF X7T ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 2.2uF X7T ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BD72A225KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BD72A225KE01L
Ceramic Capacitors GRM21BD72A225KE01L
CAP CER 2.2UF 100V X7T 0805

CAP CER 2.2UF 100V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BD72A225KE01LTR-ND 490-GRM21BD72A225KE01LDKR-ND 60-GRM21BD72A225KE01L 1331439-GRM21BD72A225KE01L GRM21BD72A225KE01L GRM21BD72A225KE01L
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details