Murata Electronics Ceramic Capacitors GRM21BD71A226ME44K

Description
CAP CER 22UF 10V X7T 0805
Request a Quote Datasheet
Description
CAP CER 22UF 10V X7T 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BD71A226ME44KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X7T 0805

CAP CER 22UF 10V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BD71A226ME44KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 10V X7T 0805

CAP CER 22UF 10V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BD71A226ME44KTR-ND - DigiKey
Thief River Falls, MN, United States
22µF ±20% 10V Ceramic Capacitor X7T 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 10V Capacitor
60-GRM21BD71A226ME44K
22UF 10V Capacitor 60-GRM21BD71A226ME44K
CAP CER 22UF 10V X7T 0805 Product overview: GRM21BD71A226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD71A226ME44 K can be used for catalog matching and distributor lookup.

CAP CER 22UF 10V X7T 0805 Product overview: GRM21BD71A226ME44K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BD71A226ME44K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21BD71A226ME44K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BD71A226ME44K
Ceramic Capacitors GRM21BD71A226ME44K
CAP CER 22UF 10V X7T 0805

CAP CER 22UF 10V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BD71A226ME44KCT-ND 490-GRM21BD71A226ME44KDKR-ND 60-GRM21BD71A226ME44K GRM21BD71A226ME44K
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 10V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details