Ceramic Capacitor
CAP CER MLCC Product overview: GRM21BC8YA475ME51L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC8YA475ME51
Manufacturer: Murata Electronics North America
Win Source Part Number: 919806-GRM21BC8YA475
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM21BC8YA
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM21BC8YA475ME5
CAP CER MLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM21BC8YA475ME51LTR-ND | 60-GRM21BC8YA475ME51L | 919806-GRM21BC8YA475ME51L | GRM21BC8YA475ME51L | GRM21BC8YA475ME51L |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitors - GRM21BC8YA475ME51L | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |