Murata Electronics Ceramic Capacitors GRM21BC8YA225KA73L

Description
2.2µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16324-2-ND
Ceramic Capacitors 490-16324-2-ND
2.2µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

2.2µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC8YA225KA73L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC8YA225KA73L
Ceramic Capacitors GRM21BC8YA225KA73L
CAP CER 2.2UF 35V X6S 0805

CAP CER 2.2UF 35V X6S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16324-2-ND GRM21BC8YA225KA73L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers