Murata Electronics Ceramic Capacitors GRM21BC8YA106ME11L

Description
10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10505-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10505-6-ND
Ceramic Capacitors 490-10505-6-ND
10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10505-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10505-2-ND
Ceramic Capacitors 490-10505-2-ND
10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10505-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10505-1-ND
Ceramic Capacitors 490-10505-1-ND
10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±20% 35V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM21BC8YA106ME11L
10UF 35V Capacitor 60-GRM21BC8YA106ME11L
CAP CER 10UF 35V X6S 0805 Product overview: GRM21BC8YA106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC8YA106ME11 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X6S 0805 Product overview: GRM21BC8YA106ME11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC8YA106ME11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330300-GRM21BC8YA106ME11L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330300-GRM21BC8YA106ME11L
Capacitors - Ceramic Capacitors 1330300-GRM21BC8YA106ME11L
Manufacturer: Murata Electronics Win Source Part Number: 1330300-GRM21BC8YA10 6ME11L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X6S Thickness (Max): 0.057" (1.45mm) Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10505-6,490-1050 5-2,490-10505-1 Base Product Number: GRM21BC8YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330300-GRM21BC8YA106ME11L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X6S
Thickness (Max): 0.057" (1.45mm)
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10505-6,490-10505-2,490-10505-1
Base Product Number: GRM21BC8YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM21BC8YA106ME11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC8YA106ME11L
Ceramic Capacitors GRM21BC8YA106ME11L
CAP CER 10UF 35V X6S 0805

CAP CER 10UF 35V X6S 0805

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
03AJ1651
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 03AJ1651
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata - 92AH5150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
92AH5150
Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata 92AH5150
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10505-6-ND 490-10505-2-ND 60-GRM21BC8YA106ME11L 1330300-GRM21BC8YA106ME11L GRM21BC8YA106ME11L 03AJ1651
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 35V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details