Manufacturer: Murata Electronics North America
Win Source Part Number: 846378-GRM21BC8YA106
Series: GRM
Features: 10 µF Ceramic Capacitor
Package: Reel - TR
Family Name: GRM21BC8YA
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-10504-6, 490-10504-2, 490-10504-1
CAP CER 10UF 35V X6S 0805 Product overview: GRM21BC8YA106KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC8YA106KE11
10µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
10µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
10µF ±10% 35V Ceramic Capacitor X6S 0805 (2012 Metric)
35V 10uF X6S ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10UF 35V X6S 0805
CAP, 10µF, 35V, 10%, X6S, 0805; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 10UF, 35V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 10UF 35V X6S 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 846378-GRM21BC8YA106KE11L | 60-GRM21BC8YA106KE11L | 490-10504-2-ND | 490-10504-6-ND | GRM21BC8YA106KE11L | 535-GRM21BC8YA106KE11L | 96Y9269 | 92AH5149 | GRM21BC8YA106KE11L |
| Product Name | Ceramic Capacitors - GRM21BC8YA106KE11L | 10UF 35V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | CAP CER 10UF 35V X6S 0805 | Cap, 10Μf, 35V, 10%, X6S, 0805; Capacitance Murata | Cap, 10Uf, 35V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |