Murata Electronics Ceramic Capacitors GRM21BC81H475KE11K

Description
CAP CER 4.7UF 50V X6S 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 50V X6S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC81H475KE11KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X6S 0805

CAP CER 4.7UF 50V X6S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC81H475KE11KTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

4.7µF ±10% 50V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC81H475KE11KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 50V X6S 0805

CAP CER 4.7UF 50V X6S 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM21BC81H475KE11KCT-ND 490-GRM21BC81H475KE11KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details