Murata Electronics Ceramic Capacitors GRM21BC81D106KE51K

Description
10µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC81D106KE51K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM21BC81D106KE51K-ND
Ceramic Capacitors GRM21BC81D106KE51K-ND
10µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BC81D106KE51K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BC81D106KE51K
Capacitors - Ceramic Capacitors GRM21BC81D106KE51K
CAP CER 10UF 20V X6S 0805

CAP CER 10UF 20V X6S 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM21BC81D106KE51K-ND GRM21BC81D106KE51K
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details