Murata Power Solutions Ceramic Capacitors - GRM21BC81C106KE15L GRM21BC81C106KE15L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041766-GRM21BC81C10 6KE15L Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X6S Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041766-GRM21BC81C10 6KE15L Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X6S Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BC81C106KE15L - 1041766-GRM21BC81C106KE15L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC81C106KE15L
1041766-GRM21BC81C106KE15L
Ceramic Capacitors - GRM21BC81C106KE15L 1041766-GRM21BC81C106KE15L
Manufacturer: Murata Electronics North America Win Source Part Number: 1041766-GRM21BC81C10 6KE15L Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X6S Thickness (Max): 0.053" (1.35mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041766-GRM21BC81C106KE15L
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X6S
Thickness (Max): 0.053" (1.35mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-10498-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10498-1-ND
Ceramic Capacitors 490-10498-1-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10498-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10498-2-ND
Ceramic Capacitors 490-10498-2-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10498-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10498-6-ND
Ceramic Capacitors 490-10498-6-ND
10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 16V Capacitor
60-GRM21BC81C106KE15L
10UF 16V Capacitor 60-GRM21BC81C106KE15L
CAP CER 10UF 16V X6S 0805 Product overview: GRM21BC81C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81C106KE15 L can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X6S 0805 Product overview: GRM21BC81C106KE15L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC81C106KE15L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467313P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467313P
MLCCs - Multilayer Ceramic Capacitors 8467313P
Murata GRM21BC81C106KE15L

Murata GRM21BC81C106KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8467313 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467313
MLCCs - Multilayer Ceramic Capacitors 8467313
Murata GRM21BC81C106KE15L

Murata GRM21BC81C106KE15L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706173
MLCCs - Multilayer Ceramic Capacitors 1706173
Murata GRM21BC81C106KE15L

Murata GRM21BC81C106KE15L

Supplier's Site
Ceramic Capacitors - GRM21BC81C106KE15L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC81C106KE15L
Ceramic Capacitors GRM21BC81C106KE15L
CAP CER 10UF 16V X6S 0805

CAP CER 10UF 16V X6S 0805

Supplier's Site Datasheet
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata - 03AC2711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata
03AC2711
Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata 03AC2711
CAP, 10µF, 16V, 10%, X6S, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, 10%, X6S, 0805, REEL; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata - 55T0290 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
55T0290
Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata 55T0290
Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 10 - F, - 10%, X6S, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041766-GRM21BC81C106KE15L 490-10498-1-ND 490-10498-6-ND 60-GRM21BC81C106KE15L 8467313P 8467313 GRM21BC81C106KE15L 03AC2711 55T0290
Product Name Ceramic Capacitors - GRM21BC81C106KE15L Ceramic Capacitors Ceramic Capacitors 10UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Μf, 16V, 10%, X6S, 0805, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 10 F, 10%, X6S, 16 V, 0805 [2012 Metric] Rohs Compliant Murata
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
WVAC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details