Murata Electronics Ceramic Capacitors GRM21BC81A226ME44L

Description
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14657-1-ND
Ceramic Capacitors 490-14657-1-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14657-2-ND
Ceramic Capacitors 490-14657-2-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14657-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14657-6-ND
Ceramic Capacitors 490-14657-6-ND
22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 10V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC81A226ME44L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC81A226ME44L
Ceramic Capacitors GRM21BC81A226ME44L
CAP CER 22UF 10V X6S 0805

CAP CER 22UF 10V X6S 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21BC81A226ME44L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21BC81A226ME44L
10V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 22uF X6S ±20% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 92AH5151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
92AH5151
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 92AH5151
CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata - 03AJ1652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
03AJ1652
Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata 03AJ1652
CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14657-1-ND 490-14657-6-ND GRM21BC81A226ME44L GRM21BC81A226ME44L 92AH5151
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Uf, 10V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details