Murata Power Solutions 22UF 4V Capacitor GRM21BC80G226ME39L

Description
CAP CER 22UF 4V X6S 0805 Product overview: GRM21BC80G226ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G226ME39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 4V X6S 0805 Product overview: GRM21BC80G226ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G226ME39 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 4V Capacitor
60-GRM21BC80G226ME39L
22UF 4V Capacitor 60-GRM21BC80G226ME39L
CAP CER 22UF 4V X6S 0805 Product overview: GRM21BC80G226ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G226ME39 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 4V X6S 0805 Product overview: GRM21BC80G226ME39L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC80G226ME39L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6464-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6464-1-ND
Ceramic Capacitors 490-6464-1-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6464-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6464-2-ND
Ceramic Capacitors 490-6464-2-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6464-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6464-6-ND
Ceramic Capacitors 490-6464-6-ND
22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

22µF ±20% 4V Ceramic Capacitor X6S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC80G226ME39L - 731052-GRM21BC80G226ME39L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BC80G226ME39L
731052-GRM21BC80G226ME39L
Ceramic Capacitors - GRM21BC80G226ME39L 731052-GRM21BC80G226ME39L
Manufacturer: Murata Electronics North America Win Source Part Number: 731052-GRM21BC80G226 ME39L Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 105°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X6S Size: 0.079" L x 0.049" W (2.00mm x 1.25mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 4V Thickness (Maximum): 0.053" (1.35mm) Alternative Parts (Cross-Reference): C2012X6S0G226M085AB; AMK212AC6226MG-T; C2012X6S226MBPS; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 731052-GRM21BC80G226ME39L
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 105°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X6S
Size: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 4V
Thickness (Maximum): 0.053" (1.35mm)
Alternative Parts (Cross-Reference): C2012X6S0G226M085AB; AMK212AC6226MG-T; C2012X6S226MBPS;
Introduction Date: February 22, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM21BC80G226ME39L 490-6464-1-ND 490-6464-6-ND 731052-GRM21BC80G226ME39L
Product Name 22UF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM21BC80G226ME39L
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers