Murata Electronics Ceramic Capacitors GRM21BC7YA475KE11L

Description
CAP CER 4.7UF 35V X7S 0805
Request a Quote Datasheet
Description
CAP CER 4.7UF 35V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC7YA475KE11LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 35V X7S 0805

CAP CER 4.7UF 35V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC7YA475KE11LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 35V X7S 0805

CAP CER 4.7UF 35V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC7YA475KE11LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 35V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21BC7YA475KE11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21BC7YA475KE11L
Ceramic Capacitors GRM21BC7YA475KE11L
CAP CER 4.7UF 35V X7S 0805

CAP CER 4.7UF 35V X7S 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BC7YA475KE11LCT-ND 490-GRM21BC7YA475KE11LDKR-ND GRM21BC7YA475KE11L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX822K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details