Murata Electronics Ceramic Capacitors GRM21BC71E475KE11L

Description
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC71E475KE11LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475KE11LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71E475KE11LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRM21BC71E475KE11L
4.7UF 25V Capacitor 60-GRM21BC71E475KE11L
CAP CER 4.7UF 25V X7S 0805 Product overview: GRM21BC71E475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E475KE11 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7S 0805 Product overview: GRM21BC71E475KE11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BC71E475KE11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 4.7UF 25V X7S 0805 - 535-GRM21BC71E475KE11L - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 25V X7S 0805
535-GRM21BC71E475KE11L
CAP CER 4.7UF 25V X7S 0805 535-GRM21BC71E475KE11L
CAP CER 4.7UF 25V X7S 0805

CAP CER 4.7UF 25V X7S 0805

Supplier's Site
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
64AJ4387
Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata 64AJ4387
CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 25V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21BC71E475KE11LTR-ND 490-GRM21BC71E475KE11LDKR-ND 60-GRM21BC71E475KE11L 535-GRM21BC71E475KE11L 64AJ4387
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor CAP CER 4.7UF 25V X7S 0805 Cap, 4.7Uf, 25V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers