Murata Electronics Ceramic Capacitors GRM21BC71C106KE11K

Description
CAP CER 10UF 16V X7S 0805
Request a Quote Datasheet
Description
CAP CER 10UF 16V X7S 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21BC71C106KE11KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71C106KE11KTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

10µF ±10% 16V Ceramic Capacitor X7S 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21BC71C106KE11KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM21BC71C106KE11K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21BC71C106KE11K
Capacitors - Ceramic Capacitors GRM21BC71C106KE11K
CAP CER 10UF 16V X7S 0805

CAP CER 10UF 16V X7S 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM21BC71C106KE11KCT-ND 490-GRM21BC71C106KE11KDKR-ND GRM21BC71C106KE11K
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details