Murata Electronics Ceramic Capacitors - GRM21BB31A106KE14K GRM21BB31A106KE14K

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164483-GRM21BB31A10 6KE14K Length: 2 mm Capacitance: 10 µF Thickness: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164483-GRM21BB31A10 6KE14K Length: 2 mm Capacitance: 10 µF Thickness: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BB31A106KE14K - 1164483-GRM21BB31A106KE14K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB31A106KE14K
1164483-GRM21BB31A106KE14K
Ceramic Capacitors - GRM21BB31A106KE14K 1164483-GRM21BB31A106KE14K
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164483-GRM21BB31A10 6KE14K Length: 2 mm Capacitance: 10 µF Thickness: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Voltage Rating (DC): 10 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164483-GRM21BB31A106KE14K
Length: 2 mm
Capacitance: 10 µF
Thickness: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Voltage Rating (DC): 10 V

Buy Now
General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM21BB31A106KE14K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A106KE14 K can be used for catalog matching and distributor lookup.

General Up to 85‹C Reflow soldering Flow soldering Product overview: GRM21BB31A106KE14K from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB31A106KE14K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1164483-GRM21BB31A106KE14K 60-GRM21BB31A106KE14K
Product Name Ceramic Capacitors - GRM21BB31A106KE14K Capacitor
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details