Murata Electronics Ceramic Capacitors - GRM21BB11E104KA01L GRM21BB11E104KA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061071-GRM21BB11E10 4KA01L Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR71H104KA37L; C2012X7R1H104K125AM; GRM21BR71H104KA01K; CC0805KRX7R8BB104; CL21B104KACNNND; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061071-GRM21BB11E10 4KA01L Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR71H104KA37L; C2012X7R1H104K125AM; GRM21BR71H104KA01K; CC0805KRX7R8BB104; CL21B104KACNNND; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21BB11E104KA01L - 1061071-GRM21BB11E104KA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21BB11E104KA01L
1061071-GRM21BB11E104KA01L
Ceramic Capacitors - GRM21BB11E104KA01L 1061071-GRM21BB11E104KA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061071-GRM21BB11E10 4KA01L Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Capacitance: 100 nF Tolerance: 10 % Thickness: 1.25 mm Height: 1.25 mm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR71H104KA37L; C2012X7R1H104K125AM; GRM21BR71H104KA01K; CC0805KRX7R8BB104; CL21B104KACNNND; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Case Code (Imperial): 0805 Voltage Rating (DC): 25 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061071-GRM21BB11E104KA01L
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 100 nF
Tolerance: 10 %
Thickness: 1.25 mm
Height: 1.25 mm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): GCM21BR72A104KA37L; GCM21BR71H104KA37L; C2012X7R1H104K125AM; GRM21BR71H104KA01K; CC0805KRX7R8BB104; CL21B104KACNNND;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 25 V

Buy Now
Singapore, Singapore
SMD 0.1uF 25V Capacitor
60-GRM21BB11E104KA01L
SMD 0.1uF 25V Capacitor 60-GRM21BB11E104KA01L
Cap Ceramic 0.1uF 25V B 10% Pad SMD 0805 85C T/R Product overview: GRM21BB11E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB11E104KA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 25V B 10% Pad SMD 0805 85C T/R Product overview: GRM21BB11E104KA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21BB11E104KA01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061071-GRM21BB11E104KA01L 60-GRM21BB11E104KA01L
Product Name Ceramic Capacitors - GRM21BB11E104KA01L SMD 0.1uF 25V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers