Murata Electronics Ceramic Capacitors GRM21B7U2E472JW32L

Description
4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12004-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12004-2-ND
Ceramic Capacitors 490-12004-2-ND
4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12004-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12004-1-ND
Ceramic Capacitors 490-12004-1-ND
4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12004-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12004-6-ND
Ceramic Capacitors 490-12004-6-ND
4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

4700pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 250 V, 0805 [2012 Metric] Rohs Compliant Murata - 55Y9890 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 250 V, 0805 [2012 Metric] Rohs Compliant Murata
55Y9890
Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 250 V, 0805 [2012 Metric] Rohs Compliant Murata 55Y9890
SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 5%, U2J, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 4700 pF, 5%, U2J, 250 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM21B7U2E472JW32L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21B7U2E472JW32L
Ceramic Capacitors GRM21B7U2E472JW32L
CAP CER 4700PF 250V U2J 0805

CAP CER 4700PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-12004-2-ND 490-12004-6-ND 55Y9890 GRM21B7U2E472JW32L
Product Name Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 5%, U2J, 250 V, 0805 [2012 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers