0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GRM21B5C1H223JA01KCT-ND | 490-GRM21B5C1H223JA01KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF |