Murata Power Solutions Ceramic Capacitors - GRM21B1X1H473JA01L GRM21B1X1H473JA01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144113-GRM21B1X1H47 3JA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Capacitance: 47 nF Tolerance: 5 % Thickness: 1.25 mm Height: 1.35 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144113-GRM21B1X1H47 3JA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Capacitance: 47 nF Tolerance: 5 % Thickness: 1.25 mm Height: 1.35 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21B1X1H473JA01L - 1144113-GRM21B1X1H473JA01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21B1X1H473JA01L
1144113-GRM21B1X1H473JA01L
Ceramic Capacitors - GRM21B1X1H473JA01L 1144113-GRM21B1X1H473JA01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1144113-GRM21B1X1H47 3JA01L Termination: SMD/SMT Voltage Rating: 50 V Length: 2 mm Capacitance: 47 nF Tolerance: 5 % Thickness: 1.25 mm Height: 1.35 mm Material: Ceramic Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1144113-GRM21B1X1H473JA01L
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2 mm
Capacitance: 47 nF
Tolerance: 5 %
Thickness: 1.25 mm
Height: 1.35 mm
Material: Ceramic
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now
Singapore, Singapore
SMD 0.047uF 50V Capacitor
60-GRM21B1X1H473JA01L
SMD 0.047uF 50V Capacitor 60-GRM21B1X1H473JA01L
Cap Ceramic 0.047uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21B1X1H473JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B1X1H473JA01 L can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V SL 5% Pad SMD 0805 125°C T/R Product overview: GRM21B1X1H473JA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21B1X1H473JA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7984725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7984725
MLCCs - Multilayer Ceramic Capacitors 7984725
Ceramic capacitor GRM 0805 47nF 50V

Ceramic capacitor GRM 0805 47nF 50V

Supplier's Site
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM21B1X1H473JA01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM21B1X1H473JA01L
0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1144113-GRM21B1X1H473JA01L 60-GRM21B1X1H473JA01L 7984725 GRM21B1X1H473JA01L GRM21B1X1H473JA01L
Product Name Ceramic Capacitors - GRM21B1X1H473JA01L SMD 0.047uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details