Murata Electronics Ceramic Capacitors - GRM21AR72E222KW01D GRM21AR72E222KW01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919803-GRM21AR72E222 KW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21AR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3529-2, 490-3529-6, 490-3529-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919803-GRM21AR72E222 KW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21AR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3529-2, 490-3529-6, 490-3529-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21AR72E222KW01D - 919803-GRM21AR72E222KW01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21AR72E222KW01D
919803-GRM21AR72E222KW01D
Ceramic Capacitors - GRM21AR72E222KW01D 919803-GRM21AR72E222KW01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919803-GRM21AR72E222 KW01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM21AR72E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3529-2, 490-3529-6, 490-3529-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919803-GRM21AR72E222KW01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM21AR72E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3529-2, 490-3529-6, 490-3529-1

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-GRM21AR72E222KW01D
2200PF 250V Capacitor 60-GRM21AR72E222KW01D
CAP CER 2200PF 250V X7R 0805 Product overview: GRM21AR72E222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E222KW01 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V X7R 0805 Product overview: GRM21AR72E222KW01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21AR72E222KW01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3529-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3529-6-ND
Ceramic Capacitors 490-3529-6-ND
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3529-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3529-2-ND
Ceramic Capacitors 490-3529-2-ND
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3529-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3529-1-ND
Ceramic Capacitors 490-3529-1-ND
2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

2200pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21AR72E222KW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21AR72E222KW01D
Ceramic Capacitors GRM21AR72E222KW01D
CAP CER 2200PF 250V X7R 0805

CAP CER 2200PF 250V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919803-GRM21AR72E222KW01D 60-GRM21AR72E222KW01D 490-3529-6-ND 490-3529-2-ND GRM21AR72E222KW01D
Product Name Ceramic Capacitors - GRM21AR72E222KW01D 2200PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers