Murata Electronics Ceramic Capacitors GRM21A7U2E821JW31D

Description
820pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17852-2-ND
Ceramic Capacitors 490-17852-2-ND
820pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

820pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM21A7U2E821JW31D
CAP CER 820PF 250V U2J 0805

CAP CER 820PF 250V U2J 0805

Supplier's Site
Ceramic Capacitors - GRM21A7U2E821JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U2E821JW31D
Ceramic Capacitors GRM21A7U2E821JW31D
CAP CER 820PF 250V U2J 0805

CAP CER 820PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17852-2-ND GRM21A7U2E821JW31D GRM21A7U2E821JW31D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers