Murata Electronics Ceramic Capacitors GRM21A7U2E681JW31D

Description
680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet
Description
680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11590-6-ND
Ceramic Capacitors 490-11590-6-ND
680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11590-1-ND
Ceramic Capacitors 490-11590-1-ND
680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11590-2-ND
Ceramic Capacitors 490-11590-2-ND
680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

680pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A7U2E681JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U2E681JW31D
Ceramic Capacitors GRM21A7U2E681JW31D
CAP CER 680PF 250V U2J 0805

CAP CER 680PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11590-6-ND 490-11590-1-ND GRM21A7U2E681JW31D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers