Murata Electronics Ceramic Capacitors - GRM21A7U2E102JW31D GRM21A7U2E102JW31D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919801-GRM21A7U2E102 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A7U2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6456-2, 490-6456-1, GRM21A7U2E102JW31D-N D, 490-6456-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919801-GRM21A7U2E102 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A7U2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6456-2, 490-6456-1, GRM21A7U2E102JW31D-N D, 490-6456-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM21A7U2E102JW31D - 919801-GRM21A7U2E102JW31D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM21A7U2E102JW31D
919801-GRM21A7U2E102JW31D
Ceramic Capacitors - GRM21A7U2E102JW31D 919801-GRM21A7U2E102JW31D
Manufacturer: Murata Electronics North America Win Source Part Number: 919801-GRM21A7U2E102 JW31D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM21A7U2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-6456-2, 490-6456-1, GRM21A7U2E102JW31D-N D, 490-6456-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919801-GRM21A7U2E102JW31D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM21A7U2E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-6456-2, 490-6456-1, GRM21A7U2E102JW31D-ND, 490-6456-6

Buy Now Datasheet
Ceramic Capacitors - 490-6456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6456-2-ND
Ceramic Capacitors 490-6456-2-ND
1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6456-1-ND
Ceramic Capacitors 490-6456-1-ND
1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6456-6-ND
Ceramic Capacitors 490-6456-6-ND
1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor U2J 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-GRM21A7U2E102JW31D
1000PF 250V Capacitor 60-GRM21A7U2E102JW31D
CAP CER 1000PF 250V U2J 0805 Product overview: GRM21A7U2E102JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E102JW31 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V U2J 0805 Product overview: GRM21A7U2E102JW31D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A7U2E102JW31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
64AJ4385
Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 64AJ4385
CAP, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM21A7U2E102JW31D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A7U2E102JW31D
Ceramic Capacitors GRM21A7U2E102JW31D
CAP CER 1000PF 250V U2J 0805

CAP CER 1000PF 250V U2J 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919801-GRM21A7U2E102JW31D 490-6456-2-ND 490-6456-6-ND 60-GRM21A7U2E102JW31D 64AJ4385 GRM21A7U2E102JW31D
Product Name Ceramic Capacitors - GRM21A7U2E102JW31D Ceramic Capacitors Ceramic Capacitors 1000PF 250V Capacitor Cap, 1000Pf, 250V, Mlcc, 0805 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details