CAP CER 10PF 630V C0G 0805
CAP CER 10PF 630V C0G 0805
CAP CER 10PF 630V C0G 0805
CAP CER 10PF 630V C0G 0805
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM21A5C2J100FWA1DTR-ND | 490-GRM21A5C2J100FWA1DDKR-ND | GRM21A5C2J100FWA1D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |