56pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
56pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
250V 56pF null ±5% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 56PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5539-6-ND | 490-5539-1-ND | GRM21A5C2E560JW01D | 92AH5143 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 56Pf, 250V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |