330pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
330pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 330PF 250V C0G/NP0 0805
CAP, 330PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14654-1-ND | 490-14654-6-ND | GRM21A5C2E331JW01D | 64AJ4384 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 330Pf, 250V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |