Murata Electronics Ceramic Capacitors GRM21A5C2E220FW01D

Description
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21A5C2E220FW01DTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E220FW01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E220FW01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2E220FW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E220FW01D
Ceramic Capacitors GRM21A5C2E220FW01D
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM21A5C2E220FW01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM21A5C2E220FW01D
Capacitors - Ceramic Capacitors GRM21A5C2E220FW01D
CAP CER 22PF 250V C0G/NP0 0805

CAP CER 22PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21A5C2E220FW01DTR-ND 490-GRM21A5C2E220FW01DDKR-ND GRM21A5C2E220FW01D GRM21A5C2E220FW01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011307 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers