Murata Electronics Ceramic Capacitors GRM21A5C2E180JW01D

Description
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5533-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5533-1-ND
Ceramic Capacitors 490-5533-1-ND
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5533-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5533-6-ND
Ceramic Capacitors 490-5533-6-ND
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5533-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5533-2-ND
Ceramic Capacitors 490-5533-2-ND
18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 18Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 64AJ4382 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
64AJ4382
Cap, 18Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 64AJ4382
CAP, 18PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 18PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-5533-1-ND 490-5533-6-ND 64AJ4382
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 18Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers