Murata Electronics Ceramic Capacitors GRM21A5C2E102JWA1D

Description
CAP CER 1000PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM21A5C2E102JWA1DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E102JWA1DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM21A5C2E102JWA1DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Buy Now Datasheet
Singapore, Singapore
1000PF 250V Capacitor
60-GRM21A5C2E102JWA1D
1000PF 250V Capacitor 60-GRM21A5C2E102JWA1D
CAP CER 1000PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E102JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E102JWA1 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V C0G/NP0 0805 Product overview: GRM21A5C2E102JWA1D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM21A5C2E102JWA1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM21A5C2E102JWA1D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2E102JWA1D
Ceramic Capacitors GRM21A5C2E102JWA1D
CAP CER 1000PF 250V C0G/NP0 0805

CAP CER 1000PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM21A5C2E102JWA1DDKR-ND 490-GRM21A5C2E102JWA1DTR-ND 60-GRM21A5C2E102JWA1D GRM21A5C2E102JWA1D
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11CF0R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details