100pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
100pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 100PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM21A5C2E101FW01DCT-ND | 490-GRM21A5C2E101FW01DDKR-ND | 92AH5142 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 100Pf, 250V, Mlcc, 0805 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |