The Murata 22pF, 200V MLCC capacitor (part number GRM21A5C2D220JW01) features a capacitance tolerance of ±5% and is compliant with RoHS standards. It has a compact 0805 (2012M) package size, measuring 2.0mm x 1.25mm x 1.0mm, with a typical mass of 12mg. The capacitor is rated for a maximum operating temperature range of -55°C to 125°C and has a temperature coefficient of 0±30ppm/°C, making it suitable for various applications requiring stable performance across a wide temperature range. The product is available in reels of 4000 or 10000 pieces, depending on the packaging specification.
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
22pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP, 22PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 22PF 200V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14650-6-ND | 490-14650-2-ND | 65AH7099 | GRM21A5C2D220JW01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 200V, Mlcc, 0805 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |