Murata Electronics Ceramic Capacitors GRM21A5C2D120JW01D

Description
12pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
12pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16816-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16816-1-ND
Ceramic Capacitors 490-16816-1-ND
12pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM21A5C2D120JW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM21A5C2D120JW01D
Ceramic Capacitors GRM21A5C2D120JW01D
CAP CER 12PF 200V C0G/NP0 0805

CAP CER 12PF 200V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 12Pf, 200V, Mlcc, 0805 Rohs Compliant Murata - 65AH7097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
65AH7097
Cap, 12Pf, 200V, Mlcc, 0805 Rohs Compliant Murata 65AH7097
CAP, 12PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 12PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16816-1-ND GRM21A5C2D120JW01D 65AH7097
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 200V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details